Capital Lighting, Inc. 1298-648 Semi-Flush Mts.-Bowl Style 345563

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Semi Flush Glass: White Patina Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Semi Flush Glass: White Patina Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1298-648 Semi-Flush Mts.-Bowl Style - 345563 - Capital Lighting, Inc.
Columbus, OH, USA
1298-648 Semi-Flush Mts.-Bowl Style
345563
1298-648 Semi-Flush Mts.-Bowl Style 345563
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Semi Flush Glass: White Patina Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Provencal Blanc
Product Name: Three Light Semi Flush
Glass: White Patina
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345563
Product Name 1298-648 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details