Capital Lighting, Inc. 4301-647 Sconces-Single Glass 345558

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Extension: 7 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.41 Product Name: One Light Wall Sconce UPC: 747396082639 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Extension: 7 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.41 Product Name: One Light Wall Sconce UPC: 747396082639 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4301-647 Sconces-Single Glass - 345558 - Capital Lighting, Inc.
Columbus, OH, USA
4301-647 Sconces-Single Glass
345558
4301-647 Sconces-Single Glass 345558
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.25 Extension: 7 Bulb Qty: 1 Finish: Copper Bronze Patina Weight: 4.41 Product Name: One Light Wall Sconce UPC: 747396082639 Glass: Ribbed Glass Etched Inside Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.25
Extension: 7
Bulb
Qty: 1
Finish: Copper Bronze Patina
Weight: 4.41
Product Name: One Light Wall Sconce
UPC: 747396082639
Glass: Ribbed Glass Etched Inside
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345558
Product Name 4301-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details