Capital Lighting, Inc. 4205-290 Mid. Chandeliers-Candle 345554

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.25 Bulb Type: Candelabra Qty: 5 Finish: Classic Oak Patina Weight: 33.42 Product Name: Five Light Chandelier UPC: 747396082912 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.25 Bulb Type: Candelabra Qty: 5 Finish: Classic Oak Patina Weight: 33.42 Product Name: Five Light Chandelier UPC: 747396082912 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4205-290 Mid. Chandeliers-Candle - 345554 - Capital Lighting, Inc.
Columbus, OH, USA
4205-290 Mid. Chandeliers-Candle
345554
4205-290 Mid. Chandeliers-Candle 345554
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.25 Bulb Type: Candelabra Qty: 5 Finish: Classic Oak Patina Weight: 33.42 Product Name: Five Light Chandelier UPC: 747396082912 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.25
Bulb
Type: Candelabra
Qty: 5
Finish: Classic Oak Patina
Weight: 33.42
Product Name: Five Light Chandelier
UPC: 747396082912
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345554
Product Name 4205-290 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details