Capital Lighting, Inc. 4207-290 Pendants-Other 345553

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 13.18 Product Name: Two Light Foyer Pendant UPC: 747396082936 Glass: Driftwood Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 13.18 Product Name: Two Light Foyer Pendant UPC: 747396082936 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4207-290 Pendants-Other - 345553 - Capital Lighting, Inc.
Columbus, OH, USA
4207-290 Pendants-Other
345553
4207-290 Pendants-Other 345553
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Qty: 2 Finish: Classic Oak Patina Weight: 13.18 Product Name: Two Light Foyer Pendant UPC: 747396082936 Glass: Driftwood Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Qty: 2
Finish: Classic Oak Patina
Weight: 13.18
Product Name: Two Light Foyer Pendant
UPC: 747396082936
Glass: Driftwood
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345553
Product Name 4207-290 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details