Capital Lighting, Inc. 4209-290 Large Chandeliers-Candle 345550

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 33.50 Bulb Type: Candelabra Qty: 9 Finish: Classic Oak Patina Weight: 45.19 Product Name: Nine Light Chandelier UPC: 747396082950 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 33.50 Bulb Type: Candelabra Qty: 9 Finish: Classic Oak Patina Weight: 45.19 Product Name: Nine Light Chandelier UPC: 747396082950 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4209-290 Large Chandeliers-Candle - 345550 - Capital Lighting, Inc.
Columbus, OH, USA
4209-290 Large Chandeliers-Candle
345550
4209-290 Large Chandeliers-Candle 345550
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 33.50 Bulb Type: Candelabra Qty: 9 Finish: Classic Oak Patina Weight: 45.19 Product Name: Nine Light Chandelier UPC: 747396082950 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 33.50
Bulb
Type: Candelabra
Qty: 9
Finish: Classic Oak Patina
Weight: 45.19
Product Name: Nine Light Chandelier
UPC: 747396082950
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345550
Product Name 4209-290 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details