Capital Lighting, Inc. 1279-172 Semi-Flush Mts.-Bowl Style 345545

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Iron Product Name: Two Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Iron Product Name: Two Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
1279-172 Semi-Flush Mts.-Bowl Style - 345545 - Capital Lighting, Inc.
Columbus, OH, USA
1279-172 Semi-Flush Mts.-Bowl Style
345545
1279-172 Semi-Flush Mts.-Bowl Style 345545
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Smoked Iron Product Name: Two Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Smoked Iron
Product Name: Two Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345545
Product Name 1279-172 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details