Capital Lighting, Inc. 1233-648 Mini Chandeliers-Candle 345543

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Mini Chandelier Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Mini Chandelier Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1233-648 Mini Chandeliers-Candle - 345543 - Capital Lighting, Inc.
Columbus, OH, USA
1233-648 Mini Chandeliers-Candle
345543
1233-648 Mini Chandeliers-Candle 345543
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provencal Blanc Product Name: Three Light Mini Chandelier Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Provencal Blanc
Product Name: Three Light Mini Chandelier
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345543
Product Name 1233-648 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details