Capital Lighting, Inc. 1239-648 Mid. Chandeliers-Candle 345542

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencal Blanc Product Name: Nine Light Chandelier Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencal Blanc Product Name: Nine Light Chandelier Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1239-648 Mid. Chandeliers-Candle - 345542 - Capital Lighting, Inc.
Columbus, OH, USA
1239-648 Mid. Chandeliers-Candle
345542
1239-648 Mid. Chandeliers-Candle 345542
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provencal Blanc Product Name: Nine Light Chandelier Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Provencal Blanc
Product Name: Nine Light Chandelier
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345542
Product Name 1239-648 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details