Capital Lighting, Inc. 1236-648 Mid. Chandeliers-Candle 345540

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provencal Blanc Product Name: Six Light Chandelier Designer: Jessica McClintock Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provencal Blanc Product Name: Six Light Chandelier Designer: Jessica McClintock Home

Suppliers

Company
Product
Description
Supplier Links
1236-648 Mid. Chandeliers-Candle - 345540 - Capital Lighting, Inc.
Columbus, OH, USA
1236-648 Mid. Chandeliers-Candle
345540
1236-648 Mid. Chandeliers-Candle 345540
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Provencal Blanc Product Name: Six Light Chandelier Designer: Jessica McClintock Home

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Provencal Blanc
Product Name: Six Light Chandelier
Designer: Jessica McClintock Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345540
Product Name 1236-648 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details