Capital Lighting, Inc. 1425-281 Mid. Chandeliers-Glass Up 345539

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1425-281 Mid. Chandeliers-Glass Up - 345539 - Capital Lighting, Inc.
Columbus, OH, USA
1425-281 Mid. Chandeliers-Glass Up
345539
1425-281 Mid. Chandeliers-Glass Up 345539
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345539
Product Name 1425-281 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details