Capital Lighting, Inc. 1820-2-267C Flush Mounts-Bowl Style 345538

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Dark Brushed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Dark Brushed Bronze

Suppliers

Company
Product
Description
Supplier Links
1820-2-267C Flush Mounts-Bowl Style - 345538 - Capital Lighting, Inc.
Columbus, OH, USA
1820-2-267C Flush Mounts-Bowl Style
345538
1820-2-267C Flush Mounts-Bowl Style 345538
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.00 Bulb Type: E26 Qty: 2 Wattage: 60 Finish: Dark Brushed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.00
Bulb
Type: E26
Qty: 2
Wattage: 60
Finish: Dark Brushed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345538
Product Name 1820-2-267C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details