Capital Lighting, Inc. 1426-281 Pendants-Bowl Style 345537

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze

Suppliers

Company
Product
Description
Supplier Links
1426-281 Pendants-Bowl Style - 345537 - Capital Lighting, Inc.
Columbus, OH, USA
1426-281 Pendants-Bowl Style
345537
1426-281 Pendants-Bowl Style 345537
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvard Court Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harvard Court Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345537
Product Name 1426-281 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details