Capital Lighting, Inc. 1820-1-267C Flush Mounts-Bowl Style 345535

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze

Suppliers

Company
Product
Description
Supplier Links
1820-1-267C Flush Mounts-Bowl Style - 345535 - Capital Lighting, Inc.
Columbus, OH, USA
1820-1-267C Flush Mounts-Bowl Style
345535
1820-1-267C Flush Mounts-Bowl Style 345535
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Dark Brushed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.00
Bulb
Type: E26
Qty: 1
Wattage: 60
Finish: Dark Brushed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345535
Product Name 1820-1-267C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details