Capital Lighting, Inc. 1738-613 Semi-Flush Mts.-Drum Shade 345532

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1738-613 Semi-Flush Mts.-Drum Shade - 345532 - Capital Lighting, Inc.
Columbus, OH, USA
1738-613 Semi-Flush Mts.-Drum Shade
345532
1738-613 Semi-Flush Mts.-Drum Shade 345532
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi Flush
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345532
Product Name 1738-613 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details