Capital Lighting, Inc. 4175-249 Mid. Chandeliers-Glass Up 345529

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Qty: 5 Finish: Liberty Gold Weight: 15.54 Product Name: Five Light Chandelier UPC: 747396083230 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Qty: 5 Finish: Liberty Gold Weight: 15.54 Product Name: Five Light Chandelier UPC: 747396083230 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4175-249 Mid. Chandeliers-Glass Up - 345529 - Capital Lighting, Inc.
Columbus, OH, USA
4175-249 Mid. Chandeliers-Glass Up
345529
4175-249 Mid. Chandeliers-Glass Up 345529
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Qty: 5 Finish: Liberty Gold Weight: 15.54 Product Name: Five Light Chandelier UPC: 747396083230 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Qty: 5
Finish: Liberty Gold
Weight: 15.54
Product Name: Five Light Chandelier
UPC: 747396083230
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345529
Product Name 4175-249 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details