Capital Lighting, Inc. 4176-249 Mid. Chandeliers-Candle 345527

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Finish: Liberty Gold Weight: 10.1 Product Name: Six Light Chandelier UPC: 747396083216 Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Finish: Liberty Gold Weight: 10.1 Product Name: Six Light Chandelier UPC: 747396083216 Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4176-249 Mid. Chandeliers-Candle - 345527 - Capital Lighting, Inc.
Columbus, OH, USA
4176-249 Mid. Chandeliers-Candle
345527
4176-249 Mid. Chandeliers-Candle 345527
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Finish: Liberty Gold Weight: 10.1 Product Name: Six Light Chandelier UPC: 747396083216 Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Finish: Liberty Gold
Weight: 10.1
Product Name: Six Light Chandelier
UPC: 747396083216
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345527
Product Name 4176-249 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details