Capital Lighting, Inc. 4182-282 Sconces-Double Candle 345523

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Finish: Royal Oak Patina Weight: 3.73 Product Name: Two Light Wall Sconce UPC: 747396083056 Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Finish: Royal Oak Patina Weight: 3.73 Product Name: Two Light Wall Sconce UPC: 747396083056 Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4182-282 Sconces-Double Candle - 345523 - Capital Lighting, Inc.
Columbus, OH, USA
4182-282 Sconces-Double Candle
345523
4182-282 Sconces-Double Candle 345523
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Finish: Royal Oak Patina Weight: 3.73 Product Name: Two Light Wall Sconce UPC: 747396083056 Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Finish: Royal Oak Patina
Weight: 3.73
Product Name: Two Light Wall Sconce
UPC: 747396083056
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345523
Product Name 4182-282 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details