Capital Lighting, Inc. 341-248 Sconces-Pocket 345509

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
341-248 Sconces-Pocket - 345509 - Capital Lighting, Inc.
Columbus, OH, USA
341-248 Sconces-Pocket
345509
341-248 Sconces-Pocket 345509
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.25
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345509
Product Name 341-248 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details