Capital Lighting, Inc. 4173-249 Pendants-Drum Shade 345508

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Finish: Liberty Gold Weight: 14.24 Product Name: Three Light Foyer Pendant UPC: 747396083223 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Finish: Liberty Gold Weight: 14.24 Product Name: Three Light Foyer Pendant UPC: 747396083223 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
4173-249 Pendants-Drum Shade - 345508 - Capital Lighting, Inc.
Columbus, OH, USA
4173-249 Pendants-Drum Shade
345508
4173-249 Pendants-Drum Shade 345508
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Qty: 3 Finish: Liberty Gold Weight: 14.24 Product Name: Three Light Foyer Pendant UPC: 747396083223 Glass: Etched Opal Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Qty: 3
Finish: Liberty Gold
Weight: 14.24
Product Name: Three Light Foyer Pendant
UPC: 747396083223
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345508
Product Name 4173-249 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details