Capital Lighting, Inc. 4172-249 Semi-Flush Mts.-Drum Shade 345505

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Qty: 2 Finish: Liberty Gold Weight: 13.4 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 747396083247 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Qty: 2 Finish: Liberty Gold Weight: 13.4 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 747396083247 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4172-249 Semi-Flush Mts.-Drum Shade - 345505 - Capital Lighting, Inc.
Columbus, OH, USA
4172-249 Semi-Flush Mts.-Drum Shade
345505
4172-249 Semi-Flush Mts.-Drum Shade 345505
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.75 Bulb Qty: 2 Finish: Liberty Gold Weight: 13.4 Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 747396083247 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.75
Bulb
Qty: 2
Finish: Liberty Gold
Weight: 13.4
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 747396083247
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345505
Product Name 4172-249 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details