Capital Lighting, Inc. 342-248 Sconces-Single Glass 345504

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
342-248 Sconces-Single Glass - 345504 - Capital Lighting, Inc.
Columbus, OH, USA
342-248 Sconces-Single Glass
345504
342-248 Sconces-Single Glass 345504
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345504
Product Name 342-248 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details