Capital Lighting, Inc. 4152-172 Semi-Flush Mts.-Bowl Style 345503

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 11.11 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396079691 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 11.11 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396079691 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
4152-172 Semi-Flush Mts.-Bowl Style - 345503 - Capital Lighting, Inc.
Columbus, OH, USA
4152-172 Semi-Flush Mts.-Bowl Style
345503
4152-172 Semi-Flush Mts.-Bowl Style 345503
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Finish: Smoked Iron Weight: 11.11 Product Name: Three Light Semi-Flush Ceiling Fixture UPC: 747396079691 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Qty: 3
Finish: Smoked Iron
Weight: 11.11
Product Name: Three Light Semi-Flush Ceiling Fixture
UPC: 747396079691
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345503
Product Name 4152-172 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details