Capital Lighting, Inc. 31137/1 Mini Pendants-Cable 345490

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034041 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034041 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31137/1 Mini Pendants-Cable - 345490 - Capital Lighting, Inc.
Columbus, OH, USA
31137/1 Mini Pendants-Cable
345490
31137/1 Mini Pendants-Cable 345490
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034041 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119034041
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345490
Product Name 31137/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details