Capital Lighting, Inc. 31200/2 Sconces-Double Candle 345489

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033808 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033808 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
31200/2 Sconces-Double Candle - 345489 - Capital Lighting, Inc.
Columbus, OH, USA
31200/2 Sconces-Double Candle
345489
31200/2 Sconces-Double Candle 345489
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mocha Weight: 2 Product Name: Two Light Wall Sconce UPC: 748119033808 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mocha
Weight: 2
Product Name: Two Light Wall Sconce
UPC: 748119033808
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345489
Product Name 31200/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details