Capital Lighting, Inc. 31203/3 Mini Chandeliers-Candle 345486

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Weight: 6 Product Name: Three Light Chandelier UPC: 748119033761 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Weight: 6 Product Name: Three Light Chandelier UPC: 748119033761 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31203/3 Mini Chandeliers-Candle - 345486 - Capital Lighting, Inc.
Columbus, OH, USA
31203/3 Mini Chandeliers-Candle
345486
31203/3 Mini Chandeliers-Candle 345486
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Weight: 6 Product Name: Three Light Chandelier UPC: 748119033761 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mocha
Weight: 6
Product Name: Three Light Chandelier
UPC: 748119033761
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345486
Product Name 31203/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details