Capital Lighting, Inc. 31204/5 Mid. Chandeliers-Candle 345483

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mocha Weight: 10 Product Name: Five Light Chandelier UPC: 748119033778 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mocha Weight: 10 Product Name: Five Light Chandelier UPC: 748119033778 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31204/5 Mid. Chandeliers-Candle - 345483 - Capital Lighting, Inc.
Columbus, OH, USA
31204/5 Mid. Chandeliers-Candle
345483
31204/5 Mid. Chandeliers-Candle 345483
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mocha Weight: 10 Product Name: Five Light Chandelier UPC: 748119033778 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mocha
Weight: 10
Product Name: Five Light Chandelier
UPC: 748119033778
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345483
Product Name 31204/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details