Capital Lighting, Inc. 31211/2 Flush Mounts-Other 345480

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light Semi Flush UPC: 748119033839 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light Semi Flush UPC: 748119033839 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31211/2 Flush Mounts-Other - 345480 - Capital Lighting, Inc.
Columbus, OH, USA
31211/2 Flush Mounts-Other
345480
31211/2 Flush Mounts-Other 345480
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Two Light Semi Flush UPC: 748119033839 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Semi Flush
UPC: 748119033839
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345480
Product Name 31211/2 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details