Capital Lighting, Inc. 31142/3 Mini Pendants-3 Light Cluster 345468

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035536 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035536 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31142/3 Mini Pendants-3 Light Cluster - 345468 - Capital Lighting, Inc.
Columbus, OH, USA
31142/3 Mini Pendants-3 Light Cluster
345468
31142/3 Mini Pendants-3 Light Cluster 345468
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035536 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119035536
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345468
Product Name 31142/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details