Capital Lighting, Inc. 31194/6 Pendants-Bowl Style 345458

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Six Light Pendant UPC: 748119033730 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Six Light Pendant UPC: 748119033730 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31194/6 Pendants-Bowl Style - 345458 - Capital Lighting, Inc.
Columbus, OH, USA
31194/6 Pendants-Bowl Style
345458
31194/6 Pendants-Bowl Style 345458
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 22 Product Name: Six Light Pendant UPC: 748119033730 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 22
Product Name: Six Light Pendant
UPC: 748119033730
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345458
Product Name 31194/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details