Capital Lighting, Inc. 31182/3 Bathroom Fixtures-Three Lights 345456

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bathbar UPC: 748119033709 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bathbar UPC: 748119033709 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31182/3 Bathroom Fixtures-Three Lights - 345456 - Capital Lighting, Inc.
Columbus, OH, USA
31182/3 Bathroom Fixtures-Three Lights
345456
31182/3 Bathroom Fixtures-Three Lights 345456
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bathbar UPC: 748119033709 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Bathbar
UPC: 748119033709
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345456
Product Name 31182/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details