Capital Lighting, Inc. 31181/2 Bathroom Fixtures-Two Lights 345454

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bathbar UPC: 748119033693 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bathbar UPC: 748119033693 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31181/2 Bathroom Fixtures-Two Lights - 345454 - Capital Lighting, Inc.
Columbus, OH, USA
31181/2 Bathroom Fixtures-Two Lights
345454
31181/2 Bathroom Fixtures-Two Lights 345454
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bathbar UPC: 748119033693 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Bathbar
UPC: 748119033693
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345454
Product Name 31181/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details