Capital Lighting, Inc. 31183/4 Bathroom Fixtures-Four Lights 345453

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bathbar UPC: 748119033716 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bathbar UPC: 748119033716 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31183/4 Bathroom Fixtures-Four Lights - 345453 - Capital Lighting, Inc.
Columbus, OH, USA
31183/4 Bathroom Fixtures-Four Lights
345453
31183/4 Bathroom Fixtures-Four Lights 345453
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bathbar UPC: 748119033716 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 12
Product Name: Four Light Bathbar
UPC: 748119033716
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345453
Product Name 31183/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details