Capital Lighting, Inc. 31192/4 Semi-Flush Mts.-Bowl Style 345452

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033723 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033723 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
31192/4 Semi-Flush Mts.-Bowl Style - 345452 - Capital Lighting, Inc.
Columbus, OH, USA
31192/4 Semi-Flush Mts.-Bowl Style
345452
31192/4 Semi-Flush Mts.-Bowl Style 345452
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Semi Flush UPC: 748119033723 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Four Light Semi Flush
UPC: 748119033723
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345452
Product Name 31192/4 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details