Capital Lighting, Inc. 31139/6WH Island/Pool Table-4 Light + 345447

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035406 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035406 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31139/6WH Island/Pool Table-4 Light + - 345447 - Capital Lighting, Inc.
Columbus, OH, USA
31139/6WH Island/Pool Table-4 Light +
345447
31139/6WH Island/Pool Table-4 Light + 345447
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035406 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Pendant
UPC: 748119035406
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345447
Product Name 31139/6WH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details