Capital Lighting, Inc. 31141/1PUR Mini Pendants-Cable 345443

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034102 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034102 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31141/1PUR Mini Pendants-Cable - 345443 - Capital Lighting, Inc.
Columbus, OH, USA
31141/1PUR Mini Pendants-Cable
345443
31141/1PUR Mini Pendants-Cable 345443
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1 Product Name: One Light Pendant UPC: 748119034102 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1
Product Name: One Light Pendant
UPC: 748119034102
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345443
Product Name 31141/1PUR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details