Capital Lighting, Inc. 31142/3L Island/Pool Table-3 Light Bar 345439

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035543 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035543 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31142/3L Island/Pool Table-3 Light Bar - 345439 - Capital Lighting, Inc.
Columbus, OH, USA
31142/3L Island/Pool Table-3 Light Bar
345439
31142/3L Island/Pool Table-3 Light Bar 345439
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035543 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119035543
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345439
Product Name 31142/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details