Capital Lighting, Inc. 31143/3 Mini Pendants-3 Light Cluster 345436

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035567 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035567 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31143/3 Mini Pendants-3 Light Cluster - 345436 - Capital Lighting, Inc.
Columbus, OH, USA
31143/3 Mini Pendants-3 Light Cluster
345436
31143/3 Mini Pendants-3 Light Cluster 345436
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119035567 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119035567
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345436
Product Name 31143/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details