Capital Lighting, Inc. 31144/3L Island/Pool Table-3 Light Bar 345435

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035604 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035604 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31144/3L Island/Pool Table-3 Light Bar - 345435 - Capital Lighting, Inc.
Columbus, OH, USA
31144/3L Island/Pool Table-3 Light Bar
345435
31144/3L Island/Pool Table-3 Light Bar 345435
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035604 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119035604
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345435
Product Name 31144/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details