Capital Lighting, Inc. 31143/1 Mini Pendants-Cable 345434

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034133 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034133 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31143/1 Mini Pendants-Cable - 345434 - Capital Lighting, Inc.
Columbus, OH, USA
31143/1 Mini Pendants-Cable
345434
31143/1 Mini Pendants-Cable 345434
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119034133 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119034133
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345434
Product Name 31143/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details