Capital Lighting, Inc. 31143/3L Island/Pool Table-3 Light Bar 345433

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035574 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035574 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31143/3L Island/Pool Table-3 Light Bar - 345433 - Capital Lighting, Inc.
Columbus, OH, USA
31143/3L Island/Pool Table-3 Light Bar
345433
31143/3L Island/Pool Table-3 Light Bar 345433
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119035574 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119035574
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345433
Product Name 31143/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details