Capital Lighting, Inc. 31162/1 Sconces-Single Glass 345429

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033648 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033648 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31162/1 Sconces-Single Glass - 345429 - Capital Lighting, Inc.
Columbus, OH, USA
31162/1 Sconces-Single Glass
345429
31162/1 Sconces-Single Glass 345429
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Bathbar UPC: 748119033648 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Bathbar
UPC: 748119033648
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345429
Product Name 31162/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details