Capital Lighting, Inc. 31177/3 Mini Chandeliers-Glass Shade 345428

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119033570 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119033570 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31177/3 Mini Chandeliers-Glass Shade - 345428 - Capital Lighting, Inc.
Columbus, OH, USA
31177/3 Mini Chandeliers-Glass Shade
345428
31177/3 Mini Chandeliers-Glass Shade 345428
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119033570 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119033570
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345428
Product Name 31177/3 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details