Capital Lighting, Inc. 31165/4 Bathroom Fixtures-Four Lights 345426

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033679 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033679 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31165/4 Bathroom Fixtures-Four Lights - 345426 - Capital Lighting, Inc.
Columbus, OH, USA
31165/4 Bathroom Fixtures-Four Lights
345426
31165/4 Bathroom Fixtures-Four Lights 345426
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5 Product Name: Four Light Bathbar UPC: 748119033679 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 5
Product Name: Four Light Bathbar
UPC: 748119033679
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345426
Product Name 31165/4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details