Capital Lighting, Inc. 31164/3 Bathroom Fixtures-Three Lights 345424

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033662 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033662 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31164/3 Bathroom Fixtures-Three Lights - 345424 - Capital Lighting, Inc.
Columbus, OH, USA
31164/3 Bathroom Fixtures-Three Lights
345424
31164/3 Bathroom Fixtures-Three Lights 345424
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Bathbar UPC: 748119033662 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Bathbar
UPC: 748119033662
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345424
Product Name 31164/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details