Capital Lighting, Inc. 31172/1 Sconces-Single Glass 345423

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119033600 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119033600 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31172/1 Sconces-Single Glass - 345423 - Capital Lighting, Inc.
Columbus, OH, USA
31172/1 Sconces-Single Glass
345423
31172/1 Sconces-Single Glass 345423
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 6 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Bathbar UPC: 748119033600 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 6
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Bathbar
UPC: 748119033600
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345423
Product Name 31172/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details