Capital Lighting, Inc. 31174/3 Bathroom Fixtures-Three Lights 345420

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Bathbar UPC: 748119033624 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Bathbar UPC: 748119033624 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
31174/3 Bathroom Fixtures-Three Lights - 345420 - Capital Lighting, Inc.
Columbus, OH, USA
31174/3 Bathroom Fixtures-Three Lights
345420
31174/3 Bathroom Fixtures-Three Lights 345420
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 7 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Bathbar UPC: 748119033624 Category: Bathbar

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 7
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Bathbar
UPC: 748119033624
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345420
Product Name 31174/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details