Capital Lighting, Inc. 31145/6 Island/Pool Table-4 Light + 345416

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035642 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035642 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31145/6 Island/Pool Table-4 Light + - 345416 - Capital Lighting, Inc.
Columbus, OH, USA
31145/6 Island/Pool Table-4 Light +
345416
31145/6 Island/Pool Table-4 Light + 345416
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119035642 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119035642
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345416
Product Name 31145/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details