Capital Lighting, Inc. 31148/3 Mini Pendants-3 Light Cluster 345406

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035710 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035710 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31148/3 Mini Pendants-3 Light Cluster - 345406 - Capital Lighting, Inc.
Columbus, OH, USA
31148/3 Mini Pendants-3 Light Cluster
345406
31148/3 Mini Pendants-3 Light Cluster 345406
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 4 Product Name: Three Light Pendant UPC: 748119035710 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119035710
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345406
Product Name 31148/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details