Capital Lighting, Inc. 31148/3L Island/Pool Table-3 Light Bar 345403

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035727 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035727 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31148/3L Island/Pool Table-3 Light Bar - 345403 - Capital Lighting, Inc.
Columbus, OH, USA
31148/3L Island/Pool Table-3 Light Bar
345403
31148/3L Island/Pool Table-3 Light Bar 345403
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Pendant UPC: 748119035727 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Pendant
UPC: 748119035727
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345403
Product Name 31148/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details