Capital Lighting, Inc. 31148/6 Island/Pool Table-4 Light + 345401

Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035734 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035734 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31148/6 Island/Pool Table-4 Light + - 345401 - Capital Lighting, Inc.
Columbus, OH, USA
31148/6 Island/Pool Table-4 Light +
345401
31148/6 Island/Pool Table-4 Light + 345401
PRODUCT DETAILS / SPECS Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Satin Nickel Weight: 10 Product Name: Six Light Pendant UPC: 748119035734 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 8.00
Length 8.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Satin Nickel
Weight: 10
Product Name: Six Light Pendant
UPC: 748119035734
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345401
Product Name 31148/6 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details